STMicroelectronics 8-bit 2KB 5V Embedded Microcontroller MCU ST7FOXU0B6

Description
MCU 8-bit ST7 CISC 2KB Flash 5V 8-Pin PDIP Product overview: ST7FOXU0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXU0B6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit ST7 CISC 2KB Flash 5V 8-Pin PDIP Product overview: ST7FOXU0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXU0B6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 2KB 5V Embedded Microcontroller MCU - 685-ST7FOXU0B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 2KB 5V Embedded Microcontroller MCU
685-ST7FOXU0B6
8-bit 2KB 5V Embedded Microcontroller MCU 685-ST7FOXU0B6
MCU 8-bit ST7 CISC 2KB Flash 5V 8-Pin PDIP Product overview: ST7FOXU0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXU0B6 can be used for catalog matching and distributor lookup.

MCU 8-bit ST7 CISC 2KB Flash 5V 8-Pin PDIP Product overview: ST7FOXU0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXU0B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST7FOXU0B6 - 1019208-ST7FOXU0B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FOXU0B6
1019208-ST7FOXU0B6
Embedded - Embedded - Microcontrollers - ST7FOXU0B6 1019208-ST7FOXU0B6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019208-ST7FOXU0B6 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 2 kB Interface: I2C, SPI RAM Size: 128 B Number of Pins: 8 Categories: Embedded - Microcontrollers Case / Package: PDIP Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 6

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019208-ST7FOXU0B6
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 2 kB
Interface: I2C, SPI
RAM Size: 128 B
Number of Pins: 8
Categories: Embedded - Microcontrollers
Case / Package: PDIP
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Programmable I/O: 6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FOXU0B6 1019208-ST7FOXU0B6
Product Name 8-bit 2KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FOXU0B6
Data Bus 8 Bit 8 Bit
RAM 0.1280 KB 0.1280 KB
Supply Voltage 5 volts 5 volts
Serial Interface I2C, SPI I²C; SPI; I2C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C04189700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers