STMicroelectronics, Inc. Microcontrollers ST7FOXK2B6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST7FOXK2B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FOXK2B6-ND
Microcontrollers ST7FOXK2B6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263192-ST7FOXK2B6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263192-ST7FOXK2B6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263192-ST7FOXK2B6
Win Source Part Number: 1263192-ST7FOXK2B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FOX Product Status: Obsolete

Win Source Part Number: 1263192-ST7FOXK2B6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 16
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 32-SDIP (0.400", 10.16mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FOX
Product Status: Obsolete

Buy Now Datasheet
8-bit Through-Hole 8KB 8MHz Embedded Microcontroller MCU - 685-ST7FOXK2B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Through-Hole 8KB 8MHz Embedded Microcontroller MCU
685-ST7FOXK2B6
8-bit Through-Hole 8KB 8MHz Embedded Microcontroller MCU 685-ST7FOXK2B6
8-Bit MCU, 8KB Flash, 8MHz, I2C/SPI, PDIP, Through Hole Product overview: ST7FOXK2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 8KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXK2B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB Flash, 8MHz, I2C/SPI, PDIP, Through Hole Product overview: ST7FOXK2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 8KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXK2B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FOXK2B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FOXK2B6
Microcontrollers ST7FOXK2B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST7FOXK2B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FOXK2B6
Embedded - Microcontrollers ST7FOXK2B6
IC MCU 8BIT 8KB FLASH 32DIP

IC MCU 8BIT 8KB FLASH 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FOXK2B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FOXK2B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FOXK2B6
IC MCU 8BIT 8KB FLASH 32DIP

IC MCU 8BIT 8KB FLASH 32DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST7FOXK2B6-ND 1263192-ST7FOXK2B6 685-ST7FOXK2B6 ST7FOXK2B6 ST7FOXK2B6 ST7FOXK2B6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Through-Hole 8KB 8MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 10x10b
RAM 0.3840 KB 8 KB 0.3840 KB 0.3840 KB 384 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details