STMicroelectronics, Inc. Microcontrollers ST7FOXK1T6TR

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST7FOXK1T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FOXK1T6TR-ND
Microcontrollers ST7FOXK1T6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FOXK1T6TR - 142300-ST7FOXK1T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FOXK1T6TR
142300-ST7FOXK1T6TR
Embedded - Embedded - Microcontrollers - ST7FOXK1T6TR 142300-ST7FOXK1T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 142300-ST7FOXK1T6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Alternative Parts (Cross-Reference): MC68HC908JL8CFAE; ST7FOXK2T6TR; ST7FOXK1T6TR; ST7FLITE49K2T6TR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 142300-ST7FOXK1T6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Alternative Parts (Cross-Reference): MC68HC908JL8CFAE; ST7FOXK2T6TR; ST7FOXK1T6TR; ST7FLITE49K2T6TR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 4KB Embedded Microcontroller MCU
685-ST7FOXK1T6TR
8-bit 8MHz 4KB Embedded Microcontroller MCU 685-ST7FOXK1T6TR
8-Bit 8MHz FLASH MCU, LQFP, 4KB, I2C, 24 I/O Product overview: ST7FOXK1T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXK1T6TR can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, LQFP, 4KB, I2C, 24 I/O Product overview: ST7FOXK1T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXK1T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FOXK1T6TR
8-bit Microcontrollers - MCU ST7FOXK1T6TR
8-bit Microcontrollers - MCU 8-Bit MCU Single volt Flash

8-bit Microcontrollers - MCU 8-Bit MCU Single volt Flash

Buy Now Datasheet
Embedded - Microcontrollers - ST7FOXK1T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FOXK1T6TR
Embedded - Microcontrollers ST7FOXK1T6TR
IC MCU 8BIT 4KB FLASH 32LQFP

IC MCU 8BIT 4KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FOXK1T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FOXK1T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FOXK1T6TR
IC MCU 8BIT 4KB FLASH 32LQFP

IC MCU 8BIT 4KB FLASH 32LQFP

Supplier's Site
Microcontrollers - ST7FOXK1T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FOXK1T6TR
Microcontrollers ST7FOXK1T6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST7FOXK1T6TR-ND 142300-ST7FOXK1T6TR 685-ST7FOXK1T6TR ST7FOXK1T6TR ST7FOXK1T6TR ST7FOXK1T6TR ST7FOXK1T6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FOXK1T6TR 8-bit 8MHz 4KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 10x10b
RAM 0.3840 KB 4 KB 0.3840 KB 384 KB 0.3840 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C53018427 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers