ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Manufacturer: STMicroelectronics
Win Source Part Number: 734737-ST7FOXK1T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Connectivity: I²C
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ST7FOX
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 24
Date RAM Size: 384 x 8
8-Bit MCU, 8MHz, 4KB FLASH, I2C, LQFP, 24 I/O Product overview: ST7FOXK1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXK1T6 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 32LQFP
IC MCU 8BIT 4KB FLASH 32LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
8-bit Microcontrollers - MCU 8-Bit MCU w/ Single Volt Flash
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-6336-ND | 734737-ST7FOXK1T6 | 685-ST7FOXK1T6 | ST7FOXK1T6 | ST7FOXK1T6 | ST7FOXK1T6 | ST7FOXK1T6 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ST7FOXK1T6 | 8-bit 8MHz 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | Other; A/D 10x10b | ||||||
| RAM | 0.3840 KB | 4 KB | 0.3840 KB | 384 KB | 0.3840 KB | ||
| ROM | 4 KB |