STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FOXK1B6 ST7FOXK1B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795568-ST7FOXK1B6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FOXK1 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MC68HC908JL8MSPE ; M37544G2ASP#U0; M37546G4SP#U0; M37477M2TXXXSP; Introduction Date: March 07, 2003 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795568-ST7FOXK1B6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FOXK1 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MC68HC908JL8MSPE ; M37544G2ASP#U0; M37546G4SP#U0; M37477M2TXXXSP; Introduction Date: March 07, 2003 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FOXK1B6 - 795568-ST7FOXK1B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FOXK1B6
795568-ST7FOXK1B6
Embedded - Embedded - Microcontrollers - ST7FOXK1B6 795568-ST7FOXK1B6
Manufacturer: STMicroelectronics Win Source Part Number: 795568-ST7FOXK1B6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FOXK1 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MC68HC908JL8MSPE ; M37544G2ASP#U0; M37546G4SP#U0; M37477M2TXXXSP; Introduction Date: March 07, 2003 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795568-ST7FOXK1B6
Series: ST7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 32-SDIP (0.400", 10.16mm)
Core Size: 8-Bit
Connectivity: I²C
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST7FOXK1
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MC68HC908JL8MSPE ; M37544G2ASP#U0; M37546G4SP#U0; M37477M2TXXXSP;
Introduction Date: March 07, 2003
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-6334-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6334-5-ND
Microcontrollers 497-6334-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
8-bit 8bit Embedded Microcontroller MCU - 685-ST7FOXK1B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8bit Embedded Microcontroller MCU
685-ST7FOXK1B6
8-bit 8bit Embedded Microcontroller MCU 685-ST7FOXK1B6
Low cost flash 8bit micro Product overview: ST7FOXK1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXK1B6 can be used for catalog matching and distributor lookup.

Low cost flash 8bit micro Product overview: ST7FOXK1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXK1B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FOXK1B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FOXK1B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FOXK1B6
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site
Microcontrollers - ST7FOXK1B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FOXK1B6
Microcontrollers ST7FOXK1B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST7FOXK1B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FOXK1B6
Embedded - Microcontrollers ST7FOXK1B6
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795568-ST7FOXK1B6 497-6334-5-ND 685-ST7FOXK1B6 ST7FOXK1B6 ST7FOXK1B6 ST7FOXK1B6
Product Name Embedded - Embedded - Microcontrollers - ST7FOXK1B6 Microcontrollers 8-bit 8bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 4 KB 0.3840 KB 0.3840 KB 384 KB 0.3840 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers