Manufacturer: STMicroelectronics
Win Source Part Number: 795567-ST7FOXF1B6
Series: ST7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I²C
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST7FOXF1
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Z86L7808PSCRXXX; ZCR163LEP2016G; Z86L826PZ008SC; Z86L826PZ008SG;
Introduction Date: March 07, 2003
ECCN: 3A001
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
8-Bit MCU, 4KB Flash, I2C, 8MHz, 5V, 16 I/O, PDIP Product overview: ST7FOXF1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FOXF1B6 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 20DIP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 20DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795567-ST7FOXF1B6 | ST7FOXF1B6-ND | 685-ST7FOXF1B6 | ST7FOXF1B6 | ST7FOXF1B6 | ST7FOXF1B6 |
| Product Name | Embedded - Embedded - Microcontrollers - ST7FOXF1B6 | Microcontrollers | 8-bit 4KB 8MHz 5V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 4 KB | 0.3840 KB | 0.3840 KB | 384 KB | 0.3840 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 5.5 volts |