STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP ST7FOPTIONS-EVAL

Description
Win Source Part Number: 1284035-ST7FOPTIONS- EVAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST72F260, ST72F262, ST72F264 Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-2895 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1284035-ST7FOPTIONS- EVAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST72F260, ST72F262, ST72F264 Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-2895 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284035-ST7FOPTIONS-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284035-ST7FOPTIONS-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284035-ST7FOPTIONS-EVAL
Win Source Part Number: 1284035-ST7FOPTIONS- EVAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST72F260, ST72F262, ST72F264 Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-2895 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284035-ST7FOPTIONS-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 8-Bit
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ST72F260, ST72F262, ST72F264
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-2895
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ST7FOPTIONS-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ST7FOPTIONS-EVAL
ST72F260/F262/F264 EVAL BRD

ST72F260/F262/F264 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284035-ST7FOPTIONS-EVAL ST7FOPTIONS-EVAL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB for BAT-20+ - TB-BAT-20C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 1EDI303YAS EVALBOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details