STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FMC2S6T6 ST7FMC2S6T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260470-ST7FMC2S6T6 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: LINSCI, SPI Peripherals: LVD, Motor Control PWM, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST7FMC2S6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): UPD789166GB-XXX-8ES- E2-A; UPD789167GB-XXX-8ES- A; UPD789166GB-XXX-8ES- A; Introduction Date: March 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260470-ST7FMC2S6T6 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: LINSCI, SPI Peripherals: LVD, Motor Control PWM, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST7FMC2S6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): UPD789166GB-XXX-8ES- E2-A; UPD789167GB-XXX-8ES- A; UPD789166GB-XXX-8ES- A; Introduction Date: March 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FMC2S6T6 - 1260470-ST7FMC2S6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FMC2S6T6
1260470-ST7FMC2S6T6
Embedded - Embedded - Microcontrollers - ST7FMC2S6T6 1260470-ST7FMC2S6T6
Manufacturer: STMicroelectronics Win Source Part Number: 1260470-ST7FMC2S6T6 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: LINSCI, SPI Peripherals: LVD, Motor Control PWM, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST7FMC2S6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): UPD789166GB-XXX-8ES- E2-A; UPD789167GB-XXX-8ES- A; UPD789166GB-XXX-8ES- A; Introduction Date: March 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260470-ST7FMC2S6T6
Series: ST7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: LINSCI, SPI
Peripherals: LVD, Motor Control PWM, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 3.8 V ~ 5.5 V
Family Name: ST7FMC2S6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): UPD789166GB-XXX-8ES-E2-A; UPD789167GB-XXX-8ES-A; UPD789166GB-XXX-8ES-A;
Introduction Date: March 05, 2003
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-4871-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4871-ND
Microcontrollers 497-4871-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 8MHz Embedded Microcontroller MCU
685-ST7FMC2S6T6
8-bit 32KB 8MHz Embedded Microcontroller MCU 685-ST7FMC2S6T6
8-Bit MCU, 32KB Flash, 8MHz, SPI, SCI, 10-Bit ADC, LQFP Product overview: ST7FMC2S6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC2S6T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 8MHz, SPI, SCI, 10-Bit ADC, LQFP Product overview: ST7FMC2S6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC2S6T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FMC2S6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FMC2S6T6
Microcontrollers ST7FMC2S6T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FMC2S6T6
8-bit Microcontrollers - MCU ST7FMC2S6T6
8-bit Microcontrollers - MCU 32K Flash 1024 RAM

8-bit Microcontrollers - MCU 32K Flash 1024 RAM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST7FMC2S6T6
Embedded - Microcontrollers ST7FMC2S6T6
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FMC2S6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FMC2S6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FMC2S6T6
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1260470-ST7FMC2S6T6 497-4871-ND 685-ST7FMC2S6T6 ST7FMC2S6T6 ST7FMC2S6T6 ST7FMC2S6T6 ST7FMC2S6T6
Product Name Embedded - Embedded - Microcontrollers - ST7FMC2S6T6 Microcontrollers 8-bit 32KB 8MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3.8 to 5.5 volts 3.8 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details