STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FMC2S4T3 ST7FMC2S4T3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897860-ST7FMC2S4T3 Series: ST7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbusSCI, SPI Peripherals: LVD, Motor Control PWM, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 11x10b Oscillator Type: External Supply Voltage: 3.8V ~ 5.5V Part Status: Obsolete Family Name: ST7FM Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897860-ST7FMC2S4T3 Series: ST7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbusSCI, SPI Peripherals: LVD, Motor Control PWM, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 11x10b Oscillator Type: External Supply Voltage: 3.8V ~ 5.5V Part Status: Obsolete Family Name: ST7FM Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FMC2S4T3 - 897860-ST7FMC2S4T3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FMC2S4T3
897860-ST7FMC2S4T3
Embedded - Embedded - Microcontrollers - ST7FMC2S4T3 897860-ST7FMC2S4T3
Manufacturer: STMicroelectronics Win Source Part Number: 897860-ST7FMC2S4T3 Series: ST7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbusSCI, SPI Peripherals: LVD, Motor Control PWM, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 11x10b Oscillator Type: External Supply Voltage: 3.8V ~ 5.5V Part Status: Obsolete Family Name: ST7FM Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 897860-ST7FMC2S4T3
Series: ST7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Core Processor: ST7
Speed: 8MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbusSCI, SPI
Peripherals: LVD, Motor Control PWM, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Oscillator Type: External
Supply Voltage: 3.8V ~ 5.5V
Part Status: Obsolete
Family Name: ST7FM
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 8MHz Embedded Microcontroller MCU
685-ST7FMC2S4T3
8-bit 16KB 8MHz Embedded Microcontroller MCU 685-ST7FMC2S4T3
8-Bit MCU, 16KB FLASH, 8MHz, 8-bit ADC, SPI, SCI, LQFP Product overview: ST7FMC2S4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC2S4T3 can be used for catalog matching and distributor lookup.

8-Bit MCU, 16KB FLASH, 8MHz, 8-bit ADC, SPI, SCI, LQFP Product overview: ST7FMC2S4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC2S4T3 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FMC2S4T3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FMC2S4T3-ND
Microcontrollers ST7FMC2S4T3-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FMC2S4T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FMC2S4T3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FMC2S4T3
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site
Microcontrollers - ST7FMC2S4T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FMC2S4T3
Microcontrollers ST7FMC2S4T3
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FMC2S4T3
8-bit Microcontrollers - MCU ST7FMC2S4T3
8-bit Microcontrollers - MCU ST7MC1/ST7MC2 8B MCU

8-bit Microcontrollers - MCU ST7MC1/ST7MC2 8B MCU

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST7FMC2S4T3
Embedded - Microcontrollers ST7FMC2S4T3
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 897860-ST7FMC2S4T3 685-ST7FMC2S4T3 ST7FMC2S4T3-ND ST7FMC2S4T3 ST7FMC2S4T3 ST7FMC2S4T3 ST7FMC2S4T3
Product Name Embedded - Embedded - Microcontrollers - ST7FMC2S4T3 8-bit 16KB 8MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 16 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3.8 to 5.5 volts 5 volts 3.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers