STMicroelectronics, Inc. Microcontrollers ST7FMC2R7T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4869-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4869-ND
Microcontrollers 497-4869-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FMC2R7T6 - 716419-ST7FMC2R7T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FMC2R7T6
716419-ST7FMC2R7T6
Embedded - Embedded - Microcontrollers - ST7FMC2R7T6 716419-ST7FMC2R7T6
Manufacturer: STMicroelectronics Win Source Part Number: 716419-ST7FMC2R7T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: LINbusSCI, SPI Peripherals: LVD, Motor Control PWM, POR, PWM, WDT Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ST7FMC2 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 44 Date RAM Size: 1.5K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 716419-ST7FMC2R7T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Connectivity: LINbusSCI, SPI
Peripherals: LVD, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Supply Voltage: 3.8V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: ST7FMC2
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 44
Date RAM Size: 1.5K x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 48KB 8MHz Embedded Microcontroller MCU
685-ST7FMC2R7T6
8-bit 48KB 8MHz Embedded Microcontroller MCU 685-ST7FMC2R7T6
8-Bit MCU, 48KB Flash, 8MHz, SPI, SCI, 10-Bit ADC, TQFP Product overview: ST7FMC2R7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC2R7T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 48KB Flash, 8MHz, SPI, SCI, 10-Bit ADC, TQFP Product overview: ST7FMC2R7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC2R7T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ST7FMC2R7T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FMC2R7T6
Embedded - Microcontrollers ST7FMC2R7T6
IC MCU 8BIT 48KB FLASH 64LQFP

IC MCU 8BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ST7FMC2R7T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FMC2R7T6
Microcontrollers ST7FMC2R7T6
IC MCU 8BIT 48KB FLASH 64LQFP

IC MCU 8BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FMC2R7T6
8-bit Microcontrollers - MCU ST7FMC2R7T6
8-bit Microcontrollers - MCU 48K Flash 1536 RAM

8-bit Microcontrollers - MCU 48K Flash 1536 RAM

Buy Now Datasheet
Microcontrollers - ST7FMC2R7T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FMC2R7T6
Microcontrollers ST7FMC2R7T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4869-ND 716419-ST7FMC2R7T6 685-ST7FMC2R7T6 ST7FMC2R7T6 ST7FMC2R7T6 ST7FMC2R7T6 ST7FMC2R7T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FMC2R7T6 8-bit 48KB 8MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 16x10b
RAM 1.5 KB 48 KB 1.5 KB 1.5 KB 1.5 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers