STMicroelectronics, Inc. 8-bit 8MHz 8KB Embedded Microcontroller MCU ST7FMC1K2T6

Description
8-Bit MCU, 8MHz, 8KB Flash, 384B RAM, SPI, SCI, LQFP Product overview: ST7FMC1K2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC1K2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 8KB Flash, 384B RAM, SPI, SCI, LQFP Product overview: ST7FMC1K2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC1K2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 8KB Embedded Microcontroller MCU
685-ST7FMC1K2T6
8-bit 8MHz 8KB Embedded Microcontroller MCU 685-ST7FMC1K2T6
8-Bit MCU, 8MHz, 8KB Flash, 384B RAM, SPI, SCI, LQFP Product overview: ST7FMC1K2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC1K2T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 8KB Flash, 384B RAM, SPI, SCI, LQFP Product overview: ST7FMC1K2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC1K2T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-4865-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4865-ND
Microcontrollers 497-4865-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FMC1K2T6 - 1260467-ST7FMC1K2T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FMC1K2T6
1260467-ST7FMC1K2T6
Embedded - Embedded - Microcontrollers - ST7FMC1K2T6 1260467-ST7FMC1K2T6
Manufacturer: STMicroelectronics Win Source Part Number: 1260467-ST7FMC1K2T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: LINbusSCI Peripherals: LVD, Motor Control PWM, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ST7FMC1 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Data Bus Width: 8-Bit The number of I/O: 17 Date RAM Size: 384 x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1260467-ST7FMC1K2T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Connectivity: LINbusSCI
Peripherals: LVD, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 3.8V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ST7FMC1
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Data Bus Width: 8-Bit
The number of I/O: 17
Date RAM Size: 384 x 8

Buy Now
Microcontrollers - ST7FMC1K2T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FMC1K2T6
Microcontrollers ST7FMC1K2T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FMC1K2T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FMC1K2T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FMC1K2T6
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - ST7FMC1K2T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FMC1K2T6
Embedded - Microcontrollers ST7FMC1K2T6
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FMC1K2T6
8-bit Microcontrollers - MCU ST7FMC1K2T6
8-bit Microcontrollers - MCU 8K Flash 384 RAM

8-bit Microcontrollers - MCU 8K Flash 384 RAM

Buy Now Datasheet
Microcontrollers - ST7FMC1K2T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FMC1K2T6
Microcontrollers ST7FMC1K2T6
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FMC1K2T6 497-4865-ND 1260467-ST7FMC1K2T6 ST7FMC1K2T6 ST7FMC1K2T6 ST7FMC1K2T6 ST7FMC1K2T6 ST7FMC1K2T6
Product Name 8-bit 8MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FMC1K2T6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB 0.3840 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5.5 volts 3.8 to 5.5 volts
Serial Interface SPI, SCI SCI
Package Type Other; LQFP LFQP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C00042957 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers