STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FMC1K2T6/TR ST7FMC1K2T6/TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 116082-ST7FMC1K2T6/T R Packaging: Reel - TR Core Processor: ST7 Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 116082-ST7FMC1K2T6/T R Packaging: Reel - TR Core Processor: ST7 Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST7FMC1K2T6/TR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 8 MHz and 8 KB of Flash program memory. It supports in-application and in-circuit programming, with a Flash endurance of 100 cycles and data retention of 40 years at 85°C. The device includes 384 bytes of RAM and offers a variety of peripherals such as a 10-bit ADC, multiple timers, and communication interfaces including SPI and LINSCI,Ñ¢. It operates within a supply voltage range of 4.5 to 5.5V and is rated for a temperature range of -40°C to +85°C. The microcontroller is packaged in an LQFP32 format and is suitable for applications requiring robust performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The ST7FMC1K2T6/TR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 8 MHz and 8 KB of Flash program memory. It supports in-application and in-circuit programming, with a Flash endurance of 100 cycles and data retention of 40 years at 85°C. The device includes 384 bytes of RAM and offers a variety of peripherals such as a 10-bit ADC, multiple timers, and communication interfaces including SPI and LINSCI,Ñ¢. It operates within a supply voltage range of 4.5 to 5.5V and is rated for a temperature range of -40°C to +85°C. The microcontroller is packaged in an LQFP32 format and is suitable for applications requiring robust performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FMC1K2T6/TR - 116082-ST7FMC1K2T6/TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FMC1K2T6/TR
116082-ST7FMC1K2T6/TR
Embedded - Embedded - Microcontrollers - ST7FMC1K2T6/TR 116082-ST7FMC1K2T6/TR
Manufacturer: STMicroelectronics Win Source Part Number: 116082-ST7FMC1K2T6/T R Packaging: Reel - TR Core Processor: ST7 Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 116082-ST7FMC1K2T6/TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ST7FMC1K2T6/TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FMC1K2T6/TR-ND
Microcontrollers ST7FMC1K2T6/TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-ST7FMC1K2T6/TR
8-bit Embedded Microcontroller MCU 685-ST7FMC1K2T6/TR
8-bit Microcontrollers - MCU 8B MCU WITH NESTED INTERRUPTS Product overview: ST7FMC1K2T6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC1K2T6/TR can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU 8B MCU WITH NESTED INTERRUPTS Product overview: ST7FMC1K2T6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC1K2T6/TR can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FMC1K2T6/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FMC1K2T6/TR
Microcontrollers ST7FMC1K2T6/TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST7FMC1K2T6/TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FMC1K2T6/TR
Embedded - Microcontrollers ST7FMC1K2T6/TR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FMC1K2T6/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FMC1K2T6/TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FMC1K2T6/TR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 116082-ST7FMC1K2T6/TR ST7FMC1K2T6/TR-ND 685-ST7FMC1K2T6/TR ST7FMC1K2T6/TR ST7FMC1K2T6/TR ST7FMC1K2T6/TR
Product Name Embedded - Embedded - Microcontrollers - ST7FMC1K2T6/TR Microcontrollers 8-bit Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Declining; Not For New Designs Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 8 KB 0.3840 KB 0.3840 KB 0.3840 KB 384 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers