ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 32DIP
IC MCU 8BIT 8KB FLASH 32DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-4864-ND | ST7FMC1K2B6 | ST7FMC1K2B6 | ST7FMC1K2B6 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 0.3840 KB | 0.3840 KB | 384 KB | |
| ROM | 8 KB |