STMicroelectronics, Inc. 8-bit 8MHz 1KB DIP Embedded Microcontroller MCU ST7FLITEUS5B6

Description
8-Bit 8MHz FLASH MCU, 1KB, I2C, DIP-8 Product overview: ST7FLITEUS5B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS5B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 8MHz FLASH MCU, 1KB, I2C, DIP-8 Product overview: ST7FLITEUS5B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS5B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 1KB DIP Embedded Microcontroller MCU
685-ST7FLITEUS5B6
8-bit 8MHz 1KB DIP Embedded Microcontroller MCU 685-ST7FLITEUS5B6
8-Bit 8MHz FLASH MCU, 1KB, I2C, DIP-8 Product overview: ST7FLITEUS5B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS5B6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, 1KB, I2C, DIP-8 Product overview: ST7FLITEUS5B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS5B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-5636-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5636-5-ND
Microcontrollers 497-5636-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITEUS5B6 - 212228-ST7FLITEUS5B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITEUS5B6
212228-ST7FLITEUS5B6
Embedded - Embedded - Microcontrollers - ST7FLITEUS5B6 212228-ST7FLITEUS5B6
Manufacturer: STMicroelectronics Win Source Part Number: 212228-ST7FLITEUS5B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 5 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212228-ST7FLITEUS5B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 5
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-DIP (0.300", 7.62mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITEUS5B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITEUS5B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITEUS5B6
IC MCU 8BIT 1KB FLASH 8DIP

IC MCU 8BIT 1KB FLASH 8DIP

Supplier's Site
Embedded - Microcontrollers - ST7FLITEUS5B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITEUS5B6
Embedded - Microcontrollers ST7FLITEUS5B6
IC MCU 8BIT 1KB FLASH 8DIP

IC MCU 8BIT 1KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - ST7FLITEUS5B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITEUS5B6
Microcontrollers ST7FLITEUS5B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITEUS5B6 497-5636-5-ND 212228-ST7FLITEUS5B6 ST7FLITEUS5B6 ST7FLITEUS5B6 ST7FLITEUS5B6
Product Name 8-bit 8MHz 1KB DIP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITEUS5B6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.1280 KB 0.1280 KB 1 KB 128 KB 0.1280 KB
Supply Voltage 5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Serial Interface I2C, Serial
Package Type Other; DIP CDIP; Other; "8-DIP (0.300"", 7.62mm)" CDIP; Other; 8-DIP (0.300\", 7.62mm) CDIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers