STMicroelectronics, Inc. 8-bit 8MHz 5.5V 1KB Embedded Microcontroller MCU ST7FLITEUS2M3TR

Description
8-Bit FLASH MCU, 8MHz, 5.5V, SOIC, I2C, 1KB FLASH Product overview: ST7FLITEUS2M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5.5V, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5.5V, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS2M3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit FLASH MCU, 8MHz, 5.5V, SOIC, I2C, 1KB FLASH Product overview: ST7FLITEUS2M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5.5V, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5.5V, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS2M3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHz 5.5V 1KB Embedded Microcontroller MCU - 685-ST7FLITEUS2M3TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 5.5V 1KB Embedded Microcontroller MCU
685-ST7FLITEUS2M3TR
8-bit 8MHz 5.5V 1KB Embedded Microcontroller MCU 685-ST7FLITEUS2M3TR
8-Bit FLASH MCU, 8MHz, 5.5V, SOIC, I2C, 1KB FLASH Product overview: ST7FLITEUS2M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5.5V, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5.5V, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS2M3TR can be used for catalog matching and distributor lookup.

8-Bit FLASH MCU, 8MHz, 5.5V, SOIC, I2C, 1KB FLASH Product overview: ST7FLITEUS2M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5.5V, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5.5V, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS2M3TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263295-ST7FLITEUS2M3TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263295-ST7FLITEUS2M3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263295-ST7FLITEUS2M3TR
Win Source Part Number: 1263295-ST7FLITEUS2M 3TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263295-ST7FLITEUS2M3TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITEUS2M3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITEUS2M3TR
Embedded - Microcontrollers ST7FLITEUS2M3TR
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - ST7FLITEUS2M3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITEUS2M3TR
Microcontrollers ST7FLITEUS2M3TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 8-SOIC

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITEUS2M3TR 1263295-ST7FLITEUS2M3TR ST7FLITEUS2M3TR ST7FLITEUS2M3TR
Product Name 8-bit 8MHz 5.5V 1KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.1280 KB 1 KB 0.1280 KB
Supply Voltage 5 volts 2.4 to 5.5 volts
Serial Interface I2C
Package Type Other; SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C505CA4RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details