STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITEUS2M3

Description
Win Source Part Number: 1263199-ST7FLITEUS2M 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 100 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263199-ST7FLITEUS2M 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 100 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263199-ST7FLITEUS2M3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263199-ST7FLITEUS2M3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263199-ST7FLITEUS2M3
Win Source Part Number: 1263199-ST7FLITEUS2M 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 100 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263199-ST7FLITEUS2M3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
8-bit 8MHz 1KB SOIC Embedded Microcontroller MCU - 685-ST7FLITEUS2M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 1KB SOIC Embedded Microcontroller MCU
685-ST7FLITEUS2M3
8-bit 8MHz 1KB SOIC Embedded Microcontroller MCU 685-ST7FLITEUS2M3
8-Bit 8MHz FLASH MCU, I2C, 1KB FLASH, 128B RAM, SOIC Product overview: ST7FLITEUS2M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS2M3 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, I2C, 1KB FLASH, 128B RAM, SOIC Product overview: ST7FLITEUS2M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS2M3 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FLITEUS2M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITEUS2M3
Microcontrollers ST7FLITEUS2M3
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 8-SOIC

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITEUS2M3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITEUS2M3
Embedded - Microcontrollers ST7FLITEUS2M3
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263199-ST7FLITEUS2M3 685-ST7FLITEUS2M3 ST7FLITEUS2M3 ST7FLITEUS2M3
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8MHz 1KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 1 KB 0.1280 KB 0.1280 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers