STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITEUS2B6

Description
Win Source Part Number: 1263198-ST7FLITEUS2B 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 50 Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263198-ST7FLITEUS2B 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 50 Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263198-ST7FLITEUS2B6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263198-ST7FLITEUS2B6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263198-ST7FLITEUS2B6
Win Source Part Number: 1263198-ST7FLITEUS2B 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 50 Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263198-ST7FLITEUS2B6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 50
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
8-bit 8MHz DIP Embedded Microcontroller MCU - 685-ST7FLITEUS2B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz DIP Embedded Microcontroller MCU
685-ST7FLITEUS2B6
8-bit 8MHz DIP Embedded Microcontroller MCU 685-ST7FLITEUS2B6
8-BIT, FLASH, 8MHz, MICROCONTROLLER, PDIP8, 0.300 INCH, LEAD FREE, PLASTIC, DIP-8 Product overview: ST7FLITEUS2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS2B6 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 8MHz, MICROCONTROLLER, PDIP8, 0.300 INCH, LEAD FREE, PLASTIC, DIP-8 Product overview: ST7FLITEUS2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEUS2B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FLITEUS2B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITEUS2B6
Microcontrollers ST7FLITEUS2B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263198-ST7FLITEUS2B6 685-ST7FLITEUS2B6 ST7FLITEUS2B6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8MHz DIP Embedded Microcontroller MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 1 KB 0.1280 KB 0.1280 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details