Win Source Part Number: 1263294-ST7FLITEU09U
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 8-VFDFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete
8-Bit 8MHz FLASH MCU, I2C, 2KB, DFN-8, 5.5V Product overview: ST7FLITEU09U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, 5.5V, DFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09U6TR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 2KB FLASH 8DFN
IC MCU 8BIT 2KB FLASH 8DFN
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263294-ST7FLITEU09U6TR | 685-ST7FLITEU09U6TR | ST7FLITEU09U6TR | ST7FLITEU09U6TR | ST7FLITEU09U6TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 2 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 128 KB | ||||
| ROM Type | Flash; FLASH | Flash; FLASH |