STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLITEU09M6TR ST7FLITEU09M6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066245-ST7FLITEU09M6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066245-ST7FLITEU09M6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLITEU09M6TR - 066245-ST7FLITEU09M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITEU09M6TR
066245-ST7FLITEU09M6TR
Embedded - Embedded - Microcontrollers - ST7FLITEU09M6TR 066245-ST7FLITEU09M6TR
Manufacturer: STMicroelectronics Win Source Part Number: 066245-ST7FLITEU09M6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 066245-ST7FLITEU09M6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 5
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Microcontrollers - ST7FLITEU09M6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITEU09M6TR-ND
Microcontrollers ST7FLITEU09M6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 8-SOIC

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU
685-ST7FLITEU09M6TR
8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU 685-ST7FLITEU09M6TR
8-Bit 8MHz FLASH MCU, I2C, 2KB, SOIC, 5 I/O Product overview: ST7FLITEU09M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09M6TR can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, I2C, 2KB, SOIC, 5 I/O Product overview: ST7FLITEU09M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09M6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FLITEU09M6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITEU09M6TR
Microcontrollers ST7FLITEU09M6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 8-SOIC

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITEU09M6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITEU09M6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITEU09M6TR
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site
Embedded - Microcontrollers - ST7FLITEU09M6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITEU09M6TR
Embedded - Microcontrollers ST7FLITEU09M6TR
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066245-ST7FLITEU09M6TR ST7FLITEU09M6TR-ND 685-ST7FLITEU09M6TR ST7FLITEU09M6TR ST7FLITEU09M6TR ST7FLITEU09M6TR
Product Name Embedded - Embedded - Microcontrollers - ST7FLITEU09M6TR Microcontrollers 8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - B000074233 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details