8-Bit 8MHz FLASH MCU, I2C, SOIC, 5V, 125°C Product overview: ST7FLITEU09M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09M3TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 795566-ST7FLITEU09M3
Series: ST7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 8-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.5 V
Family Name: ST7FLITEU09
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC908QT1AVDWE; MC908QT2AMDWER; MC908QT2AMDWE; MC908QT2ACDWER;
Introduction Date: December 15, 1998
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 8-SOIC
IC MCU 8BIT 2KB FLASH 8SOIC
IC MCU 8BIT 2KB FLASH 8SOIC
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST7FLITEU09M3TR | 795566-ST7FLITEU09M3TR | ST7FLITEU09M3TR-ND | ST7FLITEU09M3TR | ST7FLITEU09M3TR | ST7FLITEU09M3TR |
| Product Name | 8-bit 8MHz 5V SOIC Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ST7FLITEU09M3TR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.1280 KB | 2 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| Supply Voltage | 5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C | |||||
| Package Type | Other; SOIC | SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |