STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITEU09B3

Description
Win Source Part Number: 1263197-ST7FLITEU09B 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 50 Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263197-ST7FLITEU09B 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 50 Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263197-ST7FLITEU09B3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263197-ST7FLITEU09B3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263197-ST7FLITEU09B3
Win Source Part Number: 1263197-ST7FLITEU09B 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 50 Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263197-ST7FLITEU09B3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 50
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
8-bit 8MHz 2KB 5V Embedded Microcontroller MCU - 685-ST7FLITEU09B3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 2KB 5V Embedded Microcontroller MCU
685-ST7FLITEU09B3
8-bit 8MHz 2KB 5V Embedded Microcontroller MCU 685-ST7FLITEU09B3
8-Bit 8MHz FLASH MCU, 2KB, I2C, PDIP-8, 5V Product overview: ST7FLITEU09B3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09B3 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, 2KB, I2C, PDIP-8, 5V Product overview: ST7FLITEU09B3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09B3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ST7FLITEU09B3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITEU09B3
Embedded - Microcontrollers ST7FLITEU09B3
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - ST7FLITEU09B3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITEU09B3
Microcontrollers ST7FLITEU09B3
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263197-ST7FLITEU09B3 685-ST7FLITEU09B3 ST7FLITEU09B3 ST7FLITEU09B3
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8MHz 2KB 5V Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 2 KB 0.1280 KB 0.1280 KB
ROM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details