STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLITES5Y0M6 ST7FLITES5Y0M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031033-ST7FLITES5Y0M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031033-ST7FLITES5Y0M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLITES5Y0M6 - 031033-ST7FLITES5Y0M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITES5Y0M6
031033-ST7FLITES5Y0M6
Embedded - Embedded - Microcontrollers - ST7FLITES5Y0M6 031033-ST7FLITES5Y0M6
Manufacturer: STMicroelectronics Win Source Part Number: 031033-ST7FLITES5Y0M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031033-ST7FLITES5Y0M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 13
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 1KB Embedded Microcontroller MCU
685-ST7FLITES5Y0M6
8-bit 8MHz 1KB Embedded Microcontroller MCU 685-ST7FLITES5Y0M6
8-Bit MCU, 8MHz, 1KB Flash, 128B RAM, SPI, 5 ADC, SO, SM Product overview: ST7FLITES5Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITES5Y0M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 1KB Flash, 128B RAM, SPI, 5 ADC, SO, SM Product overview: ST7FLITES5Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITES5Y0M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-4863-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4863-ND
Microcontrollers 497-4863-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

Buy Now Datasheet
Microcontrollers - ST7FLITES5Y0M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITES5Y0M6
Microcontrollers ST7FLITES5Y0M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITES5Y0M6
8-bit Microcontrollers - MCU ST7FLITES5Y0M6
8-bit Microcontrollers - MCU Flash 1K SPI

8-bit Microcontrollers - MCU Flash 1K SPI

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITES5Y0M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITES5Y0M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITES5Y0M6
IC MCU 8BIT 1KB FLASH 16SO

IC MCU 8BIT 1KB FLASH 16SO

Supplier's Site
Embedded - Microcontrollers - ST7FLITES5Y0M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITES5Y0M6
Embedded - Microcontrollers ST7FLITES5Y0M6
IC MCU 8BIT 1KB FLASH 16SO

IC MCU 8BIT 1KB FLASH 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031033-ST7FLITES5Y0M6 685-ST7FLITES5Y0M6 497-4863-ND ST7FLITES5Y0M6 ST7FLITES5Y0M6 ST7FLITES5Y0M6 ST7FLITES5Y0M6
Product Name Embedded - Embedded - Microcontrollers - ST7FLITES5Y0M6 8-bit 8MHz 1KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - A2C53279512 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details