Manufacturer: STMicroelectronics
Win Source Part Number: 809540-ST7FLITES2YM6
Packaging: Reel
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: ST7FL
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
8-bit Microcontrollers - MCU 8 BITS MICROCONTR Product overview: ST7FLITES2YM6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BITS. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BITS, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITES2YM6TR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1KB FLASH 16SO
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO
IC MCU 8BIT 1KB FLASH 16SO
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 809540-ST7FLITES2YM6TR | 685-ST7FLITES2YM6TR | ST7FLITES2YM6TR | ST7FLITES2YM6TR | ST7FLITES2YM6TR | ST7FLITES2YM6TR |
| Product Name | Embedded - Embedded - Microcontrollers - ST7FLITES2YM6TR | 8-bit 8 BITS Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |||
| RAM | 1 KB | 128 KB | 0.1280 KB | |||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.4 to 5.5 volts | 5.5 volts |