STMicroelectronics, Inc. Microcontrollers ST7FLITES2Y0M6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4861-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4861-ND
Microcontrollers 497-4861-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITES2Y0M6 - 344082-ST7FLITES2Y0M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITES2Y0M6
344082-ST7FLITES2Y0M6
Embedded - Embedded - Microcontrollers - ST7FLITES2Y0M6 344082-ST7FLITES2Y0M6
Manufacturer: STMicroelectronics Win Source Part Number: 344082-ST7FLITES2Y0M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 344082-ST7FLITES2Y0M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 13
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 1KB Embedded Microcontroller MCU
685-ST7FLITES2Y0M6
8-bit 8MHz 1KB Embedded Microcontroller MCU 685-ST7FLITES2Y0M6
8-Bit MCU, 8MHz, 1KB Flash, SPI, 13 I/O, SO Package Product overview: ST7FLITES2Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITES2Y0M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 1KB Flash, SPI, 13 I/O, SO Package Product overview: ST7FLITES2Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITES2Y0M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FLITES2Y0M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITES2Y0M6
Microcontrollers ST7FLITES2Y0M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

Buy Now Datasheet
Microcontrollers - ST7FLITES2Y0M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITES2Y0M6
Microcontrollers ST7FLITES2Y0M6
IC MCU 8BIT 1KB FLASH 16SO

IC MCU 8BIT 1KB FLASH 16SO

Supplier's Site Datasheet
Embedded - Microcontrollers - ST7FLITES2Y0M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITES2Y0M6
Embedded - Microcontrollers ST7FLITES2Y0M6
IC MCU 8BIT 1KB FLASH 16SO

IC MCU 8BIT 1KB FLASH 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITES2Y0M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITES2Y0M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITES2Y0M6
IC MCU 8BIT 1KB FLASH 16SO

IC MCU 8BIT 1KB FLASH 16SO

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITES2Y0M6
8-bit Microcontrollers - MCU ST7FLITES2Y0M6
8-bit Microcontrollers - MCU Flash 1K SPI

8-bit Microcontrollers - MCU Flash 1K SPI

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4861-ND 344082-ST7FLITES2Y0M6 685-ST7FLITES2Y0M6 ST7FLITES2Y0M6 ST7FLITES2Y0M6 ST7FLITES2Y0M6 ST7FLITES2Y0M6 ST7FLITES2Y0M6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITES2Y0M6 8-bit 8MHz 1KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 1 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C53182075 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details