STMicroelectronics, Inc. Microcontrollers ST7FLITES2Y0B6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4860-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4860-ND
Microcontrollers 497-4860-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 1KB DIP Embedded Microcontroller MCU
685-ST7FLITES2Y0B6
8-bit 8MHz 1KB DIP Embedded Microcontroller MCU 685-ST7FLITES2Y0B6
8-Bit MCU, 8MHz, 1KB Flash, 128B RAM, SPI, ADC, DIP Product overview: ST7FLITES2Y0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITES2Y0B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 1KB Flash, 128B RAM, SPI, ADC, DIP Product overview: ST7FLITES2Y0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITES2Y0B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263179-ST7FLITES2Y0B6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263179-ST7FLITES2Y0B6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263179-ST7FLITES2Y0B6
Win Source Part Number: 1263179-ST7FLITES2Y0 B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 25 Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -497-4860,497-4860,1 805-ST7FLITES2Y0B6 Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263179-ST7FLITES2Y0B6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 25
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -497-4860,497-4860,1805-ST7FLITES2Y0B6
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITES2Y0B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITES2Y0B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITES2Y0B6
IC MCU 8BIT 1KB FLASH 16DIP

IC MCU 8BIT 1KB FLASH 16DIP

Supplier's Site
Embedded - Microcontrollers - ST7FLITES2Y0B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITES2Y0B6
Embedded - Microcontrollers ST7FLITES2Y0B6
IC MCU 8BIT 1KB FLASH 16DIP

IC MCU 8BIT 1KB FLASH 16DIP

Supplier's Site Datasheet
Microcontrollers - ST7FLITES2Y0B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITES2Y0B6
Microcontrollers ST7FLITES2Y0B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4860-ND 685-ST7FLITES2Y0B6 1263179-ST7FLITES2Y0B6 ST7FLITES2Y0B6 ST7FLITES2Y0B6 ST7FLITES2Y0B6
Product Name Microcontrollers 8-bit 8MHz 1KB DIP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.1280 KB 0.1280 KB 1 KB 128 KB 0.1280 KB
ROM 1 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C02688200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details