STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLITE49K2T6TR ST7FLITE49K2T6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 137023-ST7FLITE49K2T 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Alternative Parts (Cross-Reference): MC68HC908JL8CFAE; ST7FOXK2T6TR; ST7FOXK1T6TR; ST7FLITE49K2T6TR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 137023-ST7FLITE49K2T 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Alternative Parts (Cross-Reference): MC68HC908JL8CFAE; ST7FOXK2T6TR; ST7FOXK1T6TR; ST7FLITE49K2T6TR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLITE49K2T6TR - 137023-ST7FLITE49K2T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE49K2T6TR
137023-ST7FLITE49K2T6TR
Embedded - Embedded - Microcontrollers - ST7FLITE49K2T6TR 137023-ST7FLITE49K2T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 137023-ST7FLITE49K2T 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Alternative Parts (Cross-Reference): MC68HC908JL8CFAE; ST7FOXK2T6TR; ST7FOXK1T6TR; ST7FLITE49K2T6TR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 137023-ST7FLITE49K2T6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Alternative Parts (Cross-Reference): MC68HC908JL8CFAE; ST7FOXK2T6TR; ST7FOXK1T6TR; ST7FLITE49K2T6TR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8KB 8MHz Embedded Microcontroller MCU
685-ST7FLITE49K2T6TR
8-bit 8KB 8MHz Embedded Microcontroller MCU 685-ST7FLITE49K2T6TR
8-bit MCU, 8KB Flash, 8MHz, LQFP, I2C/SPI, 24 I/O Product overview: ST7FLITE49K2T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE49K2T6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 8MHz, LQFP, I2C/SPI, 24 I/O Product overview: ST7FLITE49K2T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE49K2T6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ST7FLITE49K2T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE49K2T6TR
Embedded - Microcontrollers ST7FLITE49K2T6TR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE49K2T6TR
8-bit Microcontrollers - MCU ST7FLITE49K2T6TR
8-bit Microcontrollers - MCU 8-bit MCU Single volt Flash

8-bit Microcontrollers - MCU 8-bit MCU Single volt Flash

Buy Now Datasheet
Microcontrollers - ST7FLITE49K2T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE49K2T6TR
Microcontrollers ST7FLITE49K2T6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE49K2T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE49K2T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE49K2T6TR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 137023-ST7FLITE49K2T6TR 685-ST7FLITE49K2T6TR ST7FLITE49K2T6TR ST7FLITE49K2T6TR ST7FLITE49K2T6TR ST7FLITE49K2T6TR
Product Name Embedded - Embedded - Microcontrollers - ST7FLITE49K2T6TR 8-bit 8KB 8MHz Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz
RAM 8 KB 0.3840 KB 0.3840 KB 384 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers