STMicroelectronics, Inc. 8-bit 8KB 8MHz Embedded Microcontroller MCU ST7FLITE49K2T6

Description
8-bit MCU, 8KB FLASH, 24 I/O, 8MHz, LQFP, I2C, SPI Product overview: ST7FLITE49K2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE49K2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8KB FLASH, 24 I/O, 8MHz, LQFP, I2C, SPI Product overview: ST7FLITE49K2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE49K2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8KB 8MHz Embedded Microcontroller MCU
685-ST7FLITE49K2T6
8-bit 8KB 8MHz Embedded Microcontroller MCU 685-ST7FLITE49K2T6
8-bit MCU, 8KB FLASH, 24 I/O, 8MHz, LQFP, I2C, SPI Product overview: ST7FLITE49K2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE49K2T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB FLASH, 24 I/O, 8MHz, LQFP, I2C, SPI Product overview: ST7FLITE49K2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE49K2T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST7FLITE49K2T6 - 749578-ST7FLITE49K2T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE49K2T6
749578-ST7FLITE49K2T6
Embedded - Embedded - Microcontrollers - ST7FLITE49K2T6 749578-ST7FLITE49K2T6
Manufacturer: STMicroelectronics Win Source Part Number: 749578-ST7FLITE49K2T 6 Manufacturer Homepage: www.st.com Reference case: QFP32 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 749578-ST7FLITE49K2T6
Manufacturer Homepage: www.st.com
Reference case: QFP32
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - ST7FLITE49K2T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE49K2T6
Microcontrollers ST7FLITE49K2T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE49K2T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE49K2T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE49K2T6
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - ST7FLITE49K2T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE49K2T6
Embedded - Microcontrollers ST7FLITE49K2T6
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITE49K2T6 749578-ST7FLITE49K2T6 ST7FLITE49K2T6 ST7FLITE49K2T6 ST7FLITE49K2T6
Product Name 8-bit 8KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FLITE49K2T6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.3840 KB 0.3840 KB 384 KB
Supply Voltage 2.4 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI
Package Type Other; LQFP QFP; Other; 32-LQFP Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers