STMicroelectronics, Inc. Microcontrollers ST7FLITE39F2M6

Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5641-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5641-5-ND
Microcontrollers 497-5641-5-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 8KB 8MHz Embedded Microcontroller MCU
685-ST7FLITE39F2M6
8-bit 8KB 8MHz Embedded Microcontroller MCU 685-ST7FLITE39F2M6
8-Bit MCU, 8KB Flash, 8MHz, 7 ADC, SPI, SCI, SO Product overview: ST7FLITE39F2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB Flash, 8MHz, 7 ADC, SPI, SCI, SO Product overview: ST7FLITE39F2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M6 - 135363-ST7FLITE39F2M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M6
135363-ST7FLITE39F2M6
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M6 135363-ST7FLITE39F2M6
Manufacturer: STMicroelectronics Win Source Part Number: 135363-ST7FLITE39F2M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 135363-ST7FLITE39F2M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST7FLITE39F2M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITE39F2M6
Microcontrollers ST7FLITE39F2M6
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE39F2M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE39F2M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE39F2M6
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE39F2M6
8-bit Microcontrollers - MCU ST7FLITE39F2M6
8-bit Microcontrollers - MCU 8-BIT MCU SINGLE V FLASH

8-bit Microcontrollers - MCU 8-BIT MCU SINGLE V FLASH

Buy Now Datasheet
Microcontrollers - ST7FLITE39F2M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE39F2M6
Microcontrollers ST7FLITE39F2M6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE39F2M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE39F2M6
Embedded - Microcontrollers ST7FLITE39F2M6
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5641-5-ND 685-ST7FLITE39F2M6 135363-ST7FLITE39F2M6 ST7FLITE39F2M6 ST7FLITE39F2M6 ST7FLITE39F2M6 ST7FLITE39F2M6 ST7FLITE39F2M6
Product Name Microcontrollers 8-bit 8KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FLITE39F2M6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB 0.3840 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details