STMicroelectronics, Inc. Microcontrollers ST7FLITE39F2M3TR

Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST7FLITE39F2M3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITE39F2M3TR-ND
Microcontrollers ST7FLITE39F2M3TR-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 16MHz Embedded Microcontroller MCU
685-ST7FLITE39F2M3TR
8-bit 16MHz Embedded Microcontroller MCU 685-ST7FLITE39F2M3TR
8-BIT, FLASH, 16MHz, MICROCONTROLLER, PDSO20, 0.300 INCH, ROHS COMPLIANT, PLASTIC, SOP-20 Product overview: ST7FLITE39F2M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M3TR can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 16MHz, MICROCONTROLLER, PDSO20, 0.300 INCH, ROHS COMPLIANT, PLASTIC, SOP-20 Product overview: ST7FLITE39F2M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M3TR - 121803-ST7FLITE39F2M3TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M3TR
121803-ST7FLITE39F2M3TR
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M3TR 121803-ST7FLITE39F2M3TR
Manufacturer: STMicroelectronics Win Source Part Number: 121803-ST7FLITE39F2M 3TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 121803-ST7FLITE39F2M3TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST7FLITE39F2M3TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITE39F2M3TR
Microcontrollers ST7FLITE39F2M3TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet
Embedded - Microcontrollers - ST7FLITE39F2M3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE39F2M3TR
Embedded - Microcontrollers ST7FLITE39F2M3TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE39F2M3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE39F2M3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE39F2M3TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site
Microcontrollers - ST7FLITE39F2M3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE39F2M3TR
Microcontrollers ST7FLITE39F2M3TR
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST7FLITE39F2M3TR-ND 685-ST7FLITE39F2M3TR 121803-ST7FLITE39F2M3TR ST7FLITE39F2M3TR ST7FLITE39F2M3TR ST7FLITE39F2M3TR ST7FLITE39F2M3TR
Product Name Microcontrollers 8-bit 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FLITE39F2M3TR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB 0.3840 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details