STMicroelectronics, Inc. Microcontrollers ST7FLITE35U6TR

Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-QFN (6x5)
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-QFN (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST7FLITE35U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITE35U6TR-ND
Microcontrollers ST7FLITE35U6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-QFN (6x5)

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-QFN (6x5)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ST7FLITE35U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ST7FLITE35U6TR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ST7FLITE35U6TR
IC MCU 8BIT 8KB FLASH 20QFN Product overview: ST7FLITE35U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE35U6TR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20QFN Product overview: ST7FLITE35U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE35U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE35U6TR - 802326-ST7FLITE35U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE35U6TR
802326-ST7FLITE35U6TR
Embedded - Embedded - Microcontrollers - ST7FLITE35U6TR 802326-ST7FLITE35U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 802326-ST7FLITE35U6T R Packaging: Reel Mounting Style: SMD Core Processor: ST7 Speed: 16MHz Core Size: 8-Bit Connectivity: LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 20-QFN (6x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: ST7FL Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 802326-ST7FLITE35U6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ST7
Speed: 16MHz
Core Size: 8-Bit
Connectivity: LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-QFN (6x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: ST7FL
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Microcontrollers - ST7FLITE35U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE35U6TR
Microcontrollers ST7FLITE35U6TR
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-QFN (6x5)

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-QFN (6x5)

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE35U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE35U6TR
Embedded - Microcontrollers ST7FLITE35U6TR
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE35U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE35U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE35U6TR
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST7FLITE35U6TR-ND 685-ST7FLITE35U6TR 802326-ST7FLITE35U6TR ST7FLITE35U6TR ST7FLITE35U6TR ST7FLITE35U6TR
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FLITE35U6TR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 0.3840 KB 8 KB 0.3840 KB 384 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C165LFHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers