STMicroelectronics, Inc. 8-bit 8KB 8MHz DIP Embedded Microcontroller MCU ST7FLITE35F2B6

Description
8-Bit MCU, 8KB Flash, 8MHz, 7 ADC, SPI, SCI, DIP Product overview: ST7FLITE35F2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE35F2B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8KB Flash, 8MHz, 7 ADC, SPI, SCI, DIP Product overview: ST7FLITE35F2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE35F2B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8KB 8MHz DIP Embedded Microcontroller MCU
685-ST7FLITE35F2B6
8-bit 8KB 8MHz DIP Embedded Microcontroller MCU 685-ST7FLITE35F2B6
8-Bit MCU, 8KB Flash, 8MHz, 7 ADC, SPI, SCI, DIP Product overview: ST7FLITE35F2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE35F2B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB Flash, 8MHz, 7 ADC, SPI, SCI, DIP Product overview: ST7FLITE35F2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE35F2B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FLITE35F2B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITE35F2B6-ND
Microcontrollers ST7FLITE35F2B6-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE35F2B6 - 066239-ST7FLITE35F2B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE35F2B6
066239-ST7FLITE35F2B6
Embedded - Embedded - Microcontrollers - ST7FLITE35F2B6 066239-ST7FLITE35F2B6
Manufacturer: STMicroelectronics Win Source Part Number: 066239-ST7FLITE35F2B 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 066239-ST7FLITE35F2B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE35F2B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE35F2B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE35F2B6
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site
Embedded - Microcontrollers - ST7FLITE35F2B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE35F2B6
Embedded - Microcontrollers ST7FLITE35F2B6
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - ST7FLITE35F2B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE35F2B6
Microcontrollers ST7FLITE35F2B6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITE35F2B6 ST7FLITE35F2B6-ND 066239-ST7FLITE35F2B6 ST7FLITE35F2B6 ST7FLITE35F2B6 ST7FLITE35F2B6
Product Name 8-bit 8KB 8MHz DIP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITE35F2B6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.3840 KB 0.3840 KB 8 KB 384 KB 0.3840 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI, SCI SPI; SCI
Package Type Other; DIP CDIP; Other; "20-DIP (0.300"", 7.62mm)" CDIP; Other; 20-DIP (0.300\", 7.62mm) CDIP; Other; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C5042E24MCCKXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details