STMicroelectronics, Inc. Microcontrollers ST7FLITE30F2M6

Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote
Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST7FLITE30F2M6 is an 8-bit microcontroller from Quarktwin Technology Ltd. It features 8 Kbytes of single voltage extended Flash program memory with read-out protection, 384 bytes of RAM, and 256 bytes of data EEPROM, which supports 300K write/erase cycles and has a data retention of 20 years at 55°C. The microcontroller operates within a supply voltage range of 2.7V to 5.5V and can achieve a CPU frequency of up to 8 MHz, with the option for external oscillators to reach up to 16 MHz. This device includes a 10-bit A/D converter with 7 input channels, two communication interfaces (LINSCI,Ñ¢ and SPI), and a comprehensive interrupt management system with 10 interrupt vectors. It also supports five power-saving modes, making it suitable for low-power applications. The ST7FLITE30F2M6 is available in multiple package types, including SO20, DIP20, and QFN20, and is rated for operation in temperatures ranging from -40°C to +125°C. This microcontroller is ideal for applications requiring efficient processing and robust memory management.

Datasheet Summary
Powered by GS/AI

The ST7FLITE30F2M6 is an 8-bit microcontroller from Quarktwin Technology Ltd. It features 8 Kbytes of single voltage extended Flash program memory with read-out protection, 384 bytes of RAM, and 256 bytes of data EEPROM, which supports 300K write/erase cycles and has a data retention of 20 years at 55°C. The microcontroller operates within a supply voltage range of 2.7V to 5.5V and can achieve a CPU frequency of up to 8 MHz, with the option for external oscillators to reach up to 16 MHz. This device includes a 10-bit A/D converter with 7 input channels, two communication interfaces (LINSCI,Ñ¢ and SPI), and a comprehensive interrupt management system with 10 interrupt vectors. It also supports five power-saving modes, making it suitable for low-power applications. The ST7FLITE30F2M6 is available in multiple package types, including SO20, DIP20, and QFN20, and is rated for operation in temperatures ranging from -40°C to +125°C. This microcontroller is ideal for applications requiring efficient processing and robust memory management.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST7FLITE30F2M6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITE30F2M6-ND
Microcontrollers ST7FLITE30F2M6-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 16MHz Embedded Microcontroller MCU
685-ST7FLITE30F2M6
8-bit 16MHz Embedded Microcontroller MCU 685-ST7FLITE30F2M6
8-BIT, FLASH, 16MHz, MICROCONTROLLER, PDSO20, 0.300 INCH, ROHS COMPLIANT, PLASTIC, SOP-20 Product overview: ST7FLITE30F2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE30F2M6 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 16MHz, MICROCONTROLLER, PDSO20, 0.300 INCH, ROHS COMPLIANT, PLASTIC, SOP-20 Product overview: ST7FLITE30F2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE30F2M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE30F2M6 - 344072-ST7FLITE30F2M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE30F2M6
344072-ST7FLITE30F2M6
Embedded - Embedded - Microcontrollers - ST7FLITE30F2M6 344072-ST7FLITE30F2M6
Manufacturer: STMicroelectronics Win Source Part Number: 344072-ST7FLITE30F2M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 344072-ST7FLITE30F2M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE30F2M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE30F2M6
Embedded - Microcontrollers ST7FLITE30F2M6
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - ST7FLITE30F2M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE30F2M6
Microcontrollers ST7FLITE30F2M6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE30F2M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE30F2M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE30F2M6
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST7FLITE30F2M6-ND 685-ST7FLITE30F2M6 344072-ST7FLITE30F2M6 ST7FLITE30F2M6 ST7FLITE30F2M6 ST7FLITE30F2M6
Product Name Microcontrollers 8-bit 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FLITE30F2M6 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167CRLMHAKXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details