ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 20DIP
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 20DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST7FLITE30F2B6-ND | ST7FLITE30F2B6 | ST7FLITE30F2B6 | ST7FLITE30F2B6 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 7x10b | |||
| RAM | 0.3840 KB | 0.3840 KB | 384 KB | |
| ROM | 8 KB |