STMicroelectronics, Inc. Microcontrollers ST7FLITE29F2M6TR

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19643-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19643-2-ND
Microcontrollers 497-19643-2-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE29F2M6TR - 038475-ST7FLITE29F2M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE29F2M6TR
038475-ST7FLITE29F2M6TR
Embedded - Embedded - Microcontrollers - ST7FLITE29F2M6TR 038475-ST7FLITE29F2M6TR
Manufacturer: STMicroelectronics Win Source Part Number: 038475-ST7FLITE29F2M 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Family Name: ST7FLITE29 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Alternative Parts (Cross-Reference): GMS87C1202; COP822C-XXX/WM; GMS87C1202E; COP922C-XXX/WM; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038475-ST7FLITE29F2M6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Family Name: ST7FLITE29
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Alternative Parts (Cross-Reference): GMS87C1202; COP822C-XXX/WM; GMS87C1202E; COP922C-XXX/WM;
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8KB 8MHz 5V Embedded Microcontroller MCU
685-ST7FLITE29F2M6TR
8-bit 8KB 8MHz 5V Embedded Microcontroller MCU 685-ST7FLITE29F2M6TR
8-bit MCU, 8KB Flash, 8MHz, SPI, 5V, SOIC Product overview: ST7FLITE29F2M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz, 5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE29F2M6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 8MHz, SPI, 5V, SOIC Product overview: ST7FLITE29F2M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz, 5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE29F2M6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE29F2M6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE29F2M6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE29F2M6TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE29F2M6TR
8-bit Microcontrollers - MCU ST7FLITE29F2M6TR
8-bit Microcontrollers - MCU 8B MCU SNGL VLTG FLASH MEMORY

8-bit Microcontrollers - MCU 8B MCU SNGL VLTG FLASH MEMORY

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE29F2M6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE29F2M6TR
Embedded - Microcontrollers ST7FLITE29F2M6TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet
Microcontrollers - ST7FLITE29F2M6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITE29F2M6TR
Microcontrollers ST7FLITE29F2M6TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet
Microcontrollers - ST7FLITE29F2M6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE29F2M6TR
Microcontrollers ST7FLITE29F2M6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19643-2-ND 038475-ST7FLITE29F2M6TR 685-ST7FLITE29F2M6TR ST7FLITE29F2M6TR ST7FLITE29F2M6TR ST7FLITE29F2M6TR ST7FLITE29F2M6TR ST7FLITE29F2M6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITE29F2M6TR 8-bit 8KB 8MHz 5V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 7x10b
RAM 0.3840 KB 8 KB 0.3840 KB 384 KB 0.3840 KB 0.3840 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C86560500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers