STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLITE25F2B6 ST7FLITE25F2B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935204-ST7FLITE25F2B 6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Family Name: ST7FL Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -497-4858, 497-4858
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935204-ST7FLITE25F2B 6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Family Name: ST7FL Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -497-4858, 497-4858
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLITE25F2B6 - 935204-ST7FLITE25F2B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE25F2B6
935204-ST7FLITE25F2B6
Embedded - Embedded - Microcontrollers - ST7FLITE25F2B6 935204-ST7FLITE25F2B6
Manufacturer: STMicroelectronics Win Source Part Number: 935204-ST7FLITE25F2B 6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Family Name: ST7FL Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -497-4858, 497-4858

Manufacturer: STMicroelectronics
Win Source Part Number: 935204-ST7FLITE25F2B6
Series: ST7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Core Processor: ST7
Speed: 8MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Family Name: ST7FL
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -497-4858, 497-4858

Buy Now Datasheet
Singapore, Singapore
8-bit 8KB 8MHz DIP Embedded Microcontroller MCU
685-ST7FLITE25F2B6
8-bit 8KB 8MHz DIP Embedded Microcontroller MCU 685-ST7FLITE25F2B6
8-Bit MCU, 8KB Flash, 8MHz, SPI, 15 I/O, DIP Product overview: ST7FLITE25F2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE25F2B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB Flash, 8MHz, SPI, 15 I/O, DIP Product overview: ST7FLITE25F2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE25F2B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-4858-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4858-ND
Microcontrollers 497-4858-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST7FLITE25F2B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE25F2B6
Microcontrollers ST7FLITE25F2B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE25F2B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE25F2B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE25F2B6
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site
Embedded - Microcontrollers - ST7FLITE25F2B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE25F2B6
Embedded - Microcontrollers ST7FLITE25F2B6
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 935204-ST7FLITE25F2B6 685-ST7FLITE25F2B6 497-4858-ND ST7FLITE25F2B6 ST7FLITE25F2B6 ST7FLITE25F2B6
Product Name Embedded - Embedded - Microcontrollers - ST7FLITE25F2B6 8-bit 8KB 8MHz DIP Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 8 KB 0.3840 KB 0.3840 KB 0.3840 KB 384 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 5 volts 2.4 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details