STMicroelectronics, Inc. 8-bit 8 BITS Embedded Microcontroller MCU ST7FLITE25F1B6

Description
8-bit Microcontrollers - MCU 8 BITS MICROCONTR Product overview: ST7FLITE25F1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BITS. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BITS, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE25F1B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit Microcontrollers - MCU 8 BITS MICROCONTR Product overview: ST7FLITE25F1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BITS. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BITS, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE25F1B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8 BITS Embedded Microcontroller MCU
685-ST7FLITE25F1B6
8-bit 8 BITS Embedded Microcontroller MCU 685-ST7FLITE25F1B6
8-bit Microcontrollers - MCU 8 BITS MICROCONTR Product overview: ST7FLITE25F1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BITS. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BITS, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE25F1B6 can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU 8 BITS MICROCONTR Product overview: ST7FLITE25F1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BITS. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BITS, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE25F1B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263177-ST7FLITE25F1B6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263177-ST7FLITE25F1B6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263177-ST7FLITE25F1B6
Win Source Part Number: 1263177-ST7FLITE25F1 B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 20 Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263177-ST7FLITE25F1B6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 20
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST7FLITE25F1B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITE25F1B6-ND
Microcontrollers ST7FLITE25F1B6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST7FLITE25F1B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE25F1B6
Microcontrollers ST7FLITE25F1B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE25F1B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE25F1B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE25F1B6
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site
Embedded - Microcontrollers - ST7FLITE25F1B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE25F1B6
Embedded - Microcontrollers ST7FLITE25F1B6
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITE25F1B6 1263177-ST7FLITE25F1B6 ST7FLITE25F1B6-ND ST7FLITE25F1B6 ST7FLITE25F1B6 ST7FLITE25F1B6
Product Name 8-bit 8 BITS Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Serial Interface SPI SPI
Package Type Other; DIP CDIP CDIP; Other; "20-DIP (0.300"", 7.62mm)" CDIP; Other; 20-DIP (0.300\", 7.62mm) CDIP; Other; 20-DIP (0.300\", 7.62mm)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C164CI8EMCBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers