STMicroelectronics, Inc. 8-bit 8MHz 4KB DIP Embedded Microcontroller MCU ST7FLITE19F1B6

Description
8-Bit MCU, 8MHz, 4KB Flash, 256B RAM, 14 ADC, SPI, DIP Product overview: ST7FLITE19F1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE19F1B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 4KB Flash, 256B RAM, 14 ADC, SPI, DIP Product overview: ST7FLITE19F1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE19F1B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 4KB DIP Embedded Microcontroller MCU
685-ST7FLITE19F1B6
8-bit 8MHz 4KB DIP Embedded Microcontroller MCU 685-ST7FLITE19F1B6
8-Bit MCU, 8MHz, 4KB Flash, 256B RAM, 14 ADC, SPI, DIP Product overview: ST7FLITE19F1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE19F1B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB Flash, 256B RAM, 14 ADC, SPI, DIP Product overview: ST7FLITE19F1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE19F1B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-2132-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2132-5-ND
Microcontrollers 497-2132-5-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263206-ST7FLITE19F1B6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263206-ST7FLITE19F1B6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263206-ST7FLITE19F1B6
Win Source Part Number: 1263206-ST7FLITE19F1 B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 16MHz Package: Tube Standard Package: 1,000 Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-2132-5R,497-2132 -5 Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263206-ST7FLITE19F1B6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 16MHz
Package: Tube
Standard Package: 1,000
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-2132-5R,497-2132-5
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST7FLITE19F1B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE19F1B6
Microcontrollers ST7FLITE19F1B6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now
Embedded - Microcontrollers - ST7FLITE19F1B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE19F1B6
Embedded - Microcontrollers ST7FLITE19F1B6
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE19F1B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE19F1B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE19F1B6
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITE19F1B6 497-2132-5-ND 1263206-ST7FLITE19F1B6 ST7FLITE19F1B6 ST7FLITE19F1B6 ST7FLITE19F1B6
Product Name 8-bit 8MHz 4KB DIP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Serial Interface SPI SPI
Package Type Other; DIP CDIP; Other; "20-DIP (0.300"", 7.62mm)" CDIP CDIP; Other; 20-DIP (0.300\", 7.62mm) CDIP; Other; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers