STMicroelectronics, Inc. Microcontrollers ST7FLITE09Y0M6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5633-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5633-5-ND
Microcontrollers 497-5633-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 1.5KB Embedded Microcontroller MCU
685-ST7FLITE09Y0M6
8-bit 8MHz 1.5KB Embedded Microcontroller MCU 685-ST7FLITE09Y0M6
8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, SO Product overview: ST7FLITE09Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE09Y0M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, SO Product overview: ST7FLITE09Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE09Y0M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE09Y0M6 - 066234-ST7FLITE09Y0M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE09Y0M6
066234-ST7FLITE09Y0M6
Embedded - Embedded - Microcontrollers - ST7FLITE09Y0M6 066234-ST7FLITE09Y0M6
Manufacturer: STMicroelectronics Win Source Part Number: 066234-ST7FLITE09Y0M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 066234-ST7FLITE09Y0M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE09Y0M6
8-bit Microcontrollers - MCU ST7FLITE09Y0M6
8-bit Microcontrollers - MCU Flash 1.5K SPI Intrf

8-bit Microcontrollers - MCU Flash 1.5K SPI Intrf

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE09Y0M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE09Y0M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE09Y0M6
IC MCU 8BIT 1.5KB FLASH 16SO

IC MCU 8BIT 1.5KB FLASH 16SO

Supplier's Site
Microcontrollers - ST7FLITE09Y0M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITE09Y0M6
Microcontrollers ST7FLITE09Y0M6
IC MCU 8BIT 1.5KB FLASH 16SO

IC MCU 8BIT 1.5KB FLASH 16SO

Supplier's Site Datasheet
Microcontrollers - ST7FLITE09Y0M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE09Y0M6
Microcontrollers ST7FLITE09Y0M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SO

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE09Y0M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE09Y0M6
Embedded - Microcontrollers ST7FLITE09Y0M6
IC MCU 8BIT 1.5KB FLASH 16SO

IC MCU 8BIT 1.5KB FLASH 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5633-5-ND 685-ST7FLITE09Y0M6 066234-ST7FLITE09Y0M6 ST7FLITE09Y0M6 ST7FLITE09Y0M6 ST7FLITE09Y0M6 ST7FLITE09Y0M6 ST7FLITE09Y0M6
Product Name Microcontrollers 8-bit 8MHz 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FLITE09Y0M6 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 1.5 KB 128 KB 0.1280 KB 0.1280 KB
ROM 1.5 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details