STMicroelectronics, Inc. Microcontrollers ST7FLITE09Y0B6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5632-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5632-5-ND
Microcontrollers 497-5632-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE09Y0B6 - 037333-ST7FLITE09Y0B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE09Y0B6
037333-ST7FLITE09Y0B6
Embedded - Embedded - Microcontrollers - ST7FLITE09Y0B6 037333-ST7FLITE09Y0B6
Manufacturer: STMicroelectronics Win Source Part Number: 037333-ST7FLITE09Y0B 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037333-ST7FLITE09Y0B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 1.5KB Embedded Microcontroller MCU
685-ST7FLITE09Y0B6
8-bit 8MHz 1.5KB Embedded Microcontroller MCU 685-ST7FLITE09Y0B6
8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, ADC, 5 Ch, PDIP Product overview: ST7FLITE09Y0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE09Y0B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, ADC, 5 Ch, PDIP Product overview: ST7FLITE09Y0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE09Y0B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE09Y0B6
8-bit Microcontrollers - MCU ST7FLITE09Y0B6
8-bit Microcontrollers - MCU Flash 1.5K SPI Intrf

8-bit Microcontrollers - MCU Flash 1.5K SPI Intrf

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE09Y0B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE09Y0B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE09Y0B6
IC MCU 8BIT 1.5KB FLASH 16DIP

IC MCU 8BIT 1.5KB FLASH 16DIP

Supplier's Site
Microcontrollers - ST7FLITE09Y0B6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITE09Y0B6
Microcontrollers ST7FLITE09Y0B6
IC MCU 8BIT 1.5KB FLASH 16DIP

IC MCU 8BIT 1.5KB FLASH 16DIP

Supplier's Site Datasheet
Microcontrollers - ST7FLITE09Y0B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE09Y0B6
Microcontrollers ST7FLITE09Y0B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE09Y0B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE09Y0B6
Embedded - Microcontrollers ST7FLITE09Y0B6
IC MCU 8BIT 1.5KB FLASH 16DIP

IC MCU 8BIT 1.5KB FLASH 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5632-5-ND 037333-ST7FLITE09Y0B6 685-ST7FLITE09Y0B6 ST7FLITE09Y0B6 ST7FLITE09Y0B6 ST7FLITE09Y0B6 ST7FLITE09Y0B6 ST7FLITE09Y0B6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITE09Y0B6 8-bit 8MHz 1.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.1280 KB 1.5 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM 1.5 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers