STMicroelectronics, Inc. 8-bit 8MHz 1.5KB Embedded Microcontroller MCU ST7FLITE05Y0M6

Description
8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, SO Product overview: ST7FLITE05Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE05Y0M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, SO Product overview: ST7FLITE05Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE05Y0M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 1.5KB Embedded Microcontroller MCU
685-ST7FLITE05Y0M6
8-bit 8MHz 1.5KB Embedded Microcontroller MCU 685-ST7FLITE05Y0M6
8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, SO Product overview: ST7FLITE05Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE05Y0M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, SO Product overview: ST7FLITE05Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE05Y0M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-9030-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-9030-5-ND
Microcontrollers 497-9030-5-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 1.5KB (1.5K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 1.5KB (1.5K x 8) FLASH 16-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE05Y0M6 - 042898-ST7FLITE05Y0M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE05Y0M6
042898-ST7FLITE05Y0M6
Embedded - Embedded - Microcontrollers - ST7FLITE05Y0M6 042898-ST7FLITE05Y0M6
Manufacturer: STMicroelectronics Win Source Part Number: 042898-ST7FLITE05Y0M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 5x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042898-ST7FLITE05Y0M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE05Y0M6
8-bit Microcontrollers - MCU ST7FLITE05Y0M6
8-bit Microcontrollers - MCU Flash 1.5K SPI Intrf

8-bit Microcontrollers - MCU Flash 1.5K SPI Intrf

Buy Now Datasheet
Microcontrollers - ST7FLITE05Y0M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITE05Y0M6
Microcontrollers ST7FLITE05Y0M6
IC MCU 8BIT 1.5KB FLASH 16SO

IC MCU 8BIT 1.5KB FLASH 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE05Y0M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE05Y0M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE05Y0M6
IC MCU 8BIT 1.5KB FLASH 16SO

IC MCU 8BIT 1.5KB FLASH 16SO

Supplier's Site
Microcontrollers - ST7FLITE05Y0M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE05Y0M6
Microcontrollers ST7FLITE05Y0M6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 1.5KB (1.5K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 1.5KB (1.5K x 8) FLASH 16-SO

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE05Y0M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE05Y0M6
Embedded - Microcontrollers ST7FLITE05Y0M6
IC MCU 8BIT 1.5KB FLASH 16SO

IC MCU 8BIT 1.5KB FLASH 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITE05Y0M6 497-9030-5-ND 042898-ST7FLITE05Y0M6 ST7FLITE05Y0M6 ST7FLITE05Y0M6 ST7FLITE05Y0M6 ST7FLITE05Y0M6 ST7FLITE05Y0M6
Product Name 8-bit 8MHz 1.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITE05Y0M6 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.1280 KB 0.1280 KB 1.5 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Serial Interface SPI SPI
Package Type Other; SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.154", 3.90mm Width) Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C161SL25MAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers