ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1102702-ST7FLITE05M6
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU 8 BITS MICROCONTR Product overview: ST7FLITE05M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BITS. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BITS, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE05M6TR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB FLASH 16SO
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SO
IC MCU 8BIT 1.5KB FLASH 16SO
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-19641-2-ND | 1102702-ST7FLITE05M6TR | 685-ST7FLITE05M6TR | ST7FLITE05M6TR | ST7FLITE05M6TR | ST7FLITE05M6TR | ST7FLITE05M6TR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ST7FLITE05M6TR | 8-bit 8 BITS Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | 8 Bit | ||||||
| RAM | 0.1280 KB | 1.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 1.5 KB |