ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH
IC MCU 8BIT 1.5KB FLASH 16DIP
IC MCU 8BIT 1.5KB FLASH 16DIP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-4852-ND | ST7FLITE02Y0B6 | ST7FLITE02Y0B6 | ST7FLITE02Y0B6 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 1.5 KB | |||
| ROM Type | Flash | Flash; FLASH |