STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT19BY1M6

Description
Win Source Part Number: 1263178-ST7FLIT19BY1 M6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 49 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 256 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Package / Case: 16-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-5630-5,-497-5630 -5 Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263178-ST7FLIT19BY1 M6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 49 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 256 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Package / Case: 16-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-5630-5,-497-5630 -5 Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263178-ST7FLIT19BY1M6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263178-ST7FLIT19BY1M6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263178-ST7FLIT19BY1M6
Win Source Part Number: 1263178-ST7FLIT19BY1 M6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 49 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 256 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Package / Case: 16-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-5630-5,-497-5630 -5 Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263178-ST7FLIT19BY1M6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 49
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-5630-5,-497-5630-5
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
8-bit 4KB 8MHz SOIC Embedded Microcontroller MCU - 685-ST7FLIT19BY1M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 8MHz SOIC Embedded Microcontroller MCU
685-ST7FLIT19BY1M6
8-bit 4KB 8MHz SOIC Embedded Microcontroller MCU 685-ST7FLIT19BY1M6
8-Bit MCU, 4KB Flash, 7 ADC, SPI, 8MHz, SOIC Product overview: ST7FLIT19BY1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BY1M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 4KB Flash, 7 ADC, SPI, 8MHz, SOIC Product overview: ST7FLIT19BY1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BY1M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT19BY1M6
Embedded - Microcontrollers ST7FLIT19BY1M6
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site Datasheet
Microcontrollers - ST7FLIT19BY1M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT19BY1M6
Microcontrollers ST7FLIT19BY1M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263178-ST7FLIT19BY1M6 685-ST7FLIT19BY1M6 ST7FLIT19BY1M6 ST7FLIT19BY1M6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 4KB 8MHz SOIC Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 4 KB 0.2560 KB 0.2560 KB
ROM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2904/BQA - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details