ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 16DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST7FLIT19BY1B6 | ST7FLIT19BY1B6 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 8 MHz | |
| RAM | 0.2560 KB |