STMicroelectronics, Inc. 8-bit 4KB 8MHz Embedded Microcontroller MCU ST7FLIT19BF1U6

Description
8-Bit MCU, 4KB Flash, 8MHz, 20QFN, SPI Product overview: ST7FLIT19BF1U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF1U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 4KB Flash, 8MHz, 20QFN, SPI Product overview: ST7FLIT19BF1U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF1U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 4KB 8MHz Embedded Microcontroller MCU - 685-ST7FLIT19BF1U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 8MHz Embedded Microcontroller MCU
685-ST7FLIT19BF1U6
8-bit 4KB 8MHz Embedded Microcontroller MCU 685-ST7FLIT19BF1U6
8-Bit MCU, 4KB Flash, 8MHz, 20QFN, SPI Product overview: ST7FLIT19BF1U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF1U6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 4KB Flash, 8MHz, 20QFN, SPI Product overview: ST7FLIT19BF1U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF1U6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-5628-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5628-ND
Microcontrollers 497-5628-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263211-ST7FLIT19BF1U6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263211-ST7FLIT19BF1U6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263211-ST7FLIT19BF1U6
Win Source Part Number: 1263211-ST7FLIT19BF1 U6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 20-VQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-5628 Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263211-ST7FLIT19BF1U6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 20-VQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-5628
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLIT19BF1U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLIT19BF1U6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT19BF1U6
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site
Embedded - Microcontrollers - ST7FLIT19BF1U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT19BF1U6
Embedded - Microcontrollers ST7FLIT19BF1U6
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - ST7FLIT19BF1U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT19BF1U6
Microcontrollers ST7FLIT19BF1U6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLIT19BF1U6 497-5628-ND 1263211-ST7FLIT19BF1U6 ST7FLIT19BF1U6 ST7FLIT19BF1U6 ST7FLIT19BF1U6
Product Name 8-bit 4KB 8MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI SPI
Package Type Other; VQFN Other; 20-VQFN Exposed Pad Other; 20-VQFN Exposed Pad Other; 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers