STMicroelectronics, Inc. Microcontrollers ST7FLIT19BF1M6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO
Request a Quote
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST7FLIT19BF1M6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 8 MHz. It includes 4 KB of Flash memory, 256 bytes of RAM, and 128 bytes of data EEPROM, which supports up to 300,000 write/erase cycles with a data retention of 20 years at 55°C. The microcontroller operates within a supply voltage range of 2.7V to 5.5V and is suitable for a wide temperature range from -40°C to +85°C. This device is equipped with a 10-bit A/D converter with seven input channels and a fixed gain operational amplifier, providing 13-bit precision for low voltage inputs and 10-bit precision for higher voltage inputs. It also features multiple timers, including two 12-bit auto-reload timers and two 8-bit Lite timers, along with a configurable watchdog timer. Communication capabilities include an SPI synchronous serial interface. The ST7FLIT19BF1M6 supports various power-saving modes, including Halt and Active-Halt, making it suitable for low-power applications. It has a comprehensive interrupt management system with 12 interrupt vectors and 15 external interrupt lines. The microcontroller is available in multiple package types, including SO20 and DIP20, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The ST7FLIT19BF1M6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 8 MHz. It includes 4 KB of Flash memory, 256 bytes of RAM, and 128 bytes of data EEPROM, which supports up to 300,000 write/erase cycles with a data retention of 20 years at 55°C. The microcontroller operates within a supply voltage range of 2.7V to 5.5V and is suitable for a wide temperature range from -40°C to +85°C. This device is equipped with a 10-bit A/D converter with seven input channels and a fixed gain operational amplifier, providing 13-bit precision for low voltage inputs and 10-bit precision for higher voltage inputs. It also features multiple timers, including two 12-bit auto-reload timers and two 8-bit Lite timers, along with a configurable watchdog timer. Communication capabilities include an SPI synchronous serial interface. The ST7FLIT19BF1M6 supports various power-saving modes, including Halt and Active-Halt, making it suitable for low-power applications. It has a comprehensive interrupt management system with 12 interrupt vectors and 15 external interrupt lines. The microcontroller is available in multiple package types, including SO20 and DIP20, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5627-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5627-5-ND
Microcontrollers 497-5627-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLIT19BF1M6 - 091739-ST7FLIT19BF1M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT19BF1M6
091739-ST7FLIT19BF1M6
Embedded - Embedded - Microcontrollers - ST7FLIT19BF1M6 091739-ST7FLIT19BF1M6
Manufacturer: STMicroelectronics Win Source Part Number: 091739-ST7FLIT19BF1M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Family Name: ST7FLIT19B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MC68HC908JK8MDW; COP87L22CJM-1B; COP822C-XXX/WM; PC9RS08KB12CWJ; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 091739-ST7FLIT19BF1M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 7x10b
Family Name: ST7FLIT19B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MC68HC908JK8MDW; COP87L22CJM-1B; COP822C-XXX/WM; PC9RS08KB12CWJ;
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 4KB Embedded Microcontroller MCU
685-ST7FLIT19BF1M6
8-bit 8MHz 4KB Embedded Microcontroller MCU 685-ST7FLIT19BF1M6
8-Bit MCU, 8MHz, 4KB Flash, SPI, 17 I/O, SO-20 Product overview: ST7FLIT19BF1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF1M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB Flash, SPI, 17 I/O, SO-20 Product overview: ST7FLIT19BF1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF1M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLIT19BF1M6
8-bit Microcontrollers - MCU ST7FLIT19BF1M6
8-bit Microcontrollers - MCU SO 20 .30 TO JEDEC MS-013

8-bit Microcontrollers - MCU SO 20 .30 TO JEDEC MS-013

Buy Now Datasheet
Microcontrollers - ST7FLIT19BF1M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT19BF1M6
Microcontrollers ST7FLIT19BF1M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLIT19BF1M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLIT19BF1M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT19BF1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site
Microcontrollers - ST7FLIT19BF1M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLIT19BF1M6
Microcontrollers ST7FLIT19BF1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - ST7FLIT19BF1M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT19BF1M6
Embedded - Microcontrollers ST7FLIT19BF1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5627-5-ND 091739-ST7FLIT19BF1M6 685-ST7FLIT19BF1M6 ST7FLIT19BF1M6 ST7FLIT19BF1M6 ST7FLIT19BF1M6 ST7FLIT19BF1M6 ST7FLIT19BF1M6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLIT19BF1M6 8-bit 8MHz 4KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 4 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details