STMicroelectronics, Inc. Microcontrollers ST7FLIT19BF1B6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-DIP
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5626-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5626-5-ND
Microcontrollers 497-5626-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-DIP

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-DIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLIT19BF1B6 - 1260462-ST7FLIT19BF1B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT19BF1B6
1260462-ST7FLIT19BF1B6
Embedded - Embedded - Microcontrollers - ST7FLIT19BF1B6 1260462-ST7FLIT19BF1B6
Manufacturer: STMicroelectronics Win Source Part Number: 1260462-ST7FLIT19BF1 B6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 20-DIP Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FLIT19B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): AT89C4051-12PX; AT89C4051-12PC; AT89C4051-24PC; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260462-ST7FLIT19BF1B6
Series: ST7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 20-DIP
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST7FLIT19B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): AT89C4051-12PX; AT89C4051-12PC; AT89C4051-24PC;
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 4KB DIP Embedded Microcontroller MCU
685-ST7FLIT19BF1B6
8-bit 8MHz 4KB DIP Embedded Microcontroller MCU 685-ST7FLIT19BF1B6
8-Bit MCU, 8MHz, 4KB Flash, 256B RAM, SPI, 7 ADC, DIP Product overview: ST7FLIT19BF1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF1B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB Flash, 256B RAM, SPI, 7 ADC, DIP Product overview: ST7FLIT19BF1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF1B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FLIT19BF1B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT19BF1B6
Microcontrollers ST7FLIT19BF1B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-DIP

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLIT19BF1B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLIT19BF1B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT19BF1B6
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site
Embedded - Microcontrollers - ST7FLIT19BF1B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT19BF1B6
Embedded - Microcontrollers ST7FLIT19BF1B6
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5626-5-ND 1260462-ST7FLIT19BF1B6 685-ST7FLIT19BF1B6 ST7FLIT19BF1B6 ST7FLIT19BF1B6 ST7FLIT19BF1B6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLIT19BF1B6 8-bit 8MHz 4KB DIP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB
ROM 4 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products