STMicroelectronics, Inc. Microcontrollers ST7FLIT19BF0M3

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST7FLIT19BF0M3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLIT19BF0M3-ND
Microcontrollers ST7FLIT19BF0M3-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLIT19BF0M3 - 935202-ST7FLIT19BF0M3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT19BF0M3
935202-ST7FLIT19BF0M3
Embedded - Embedded - Microcontrollers - ST7FLIT19BF0M3 935202-ST7FLIT19BF0M3
Manufacturer: STMicroelectronics Win Source Part Number: 935202-ST7FLIT19BF0M 3 Series: ST7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO Core Processor: ST7 Speed: 8MHz Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: ST7FL Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935202-ST7FLIT19BF0M3
Series: ST7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
Core Processor: ST7
Speed: 8MHz
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: ST7FL
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 2KB 8MHz SOIC Embedded Microcontroller MCU
685-ST7FLIT19BF0M3
8-bit 2KB 8MHz SOIC Embedded Microcontroller MCU 685-ST7FLIT19BF0M3
8-Bit MCU, 2KB FLASH, 8MHz, 17 I/O, SOIC, SPI Product overview: ST7FLIT19BF0M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF0M3 can be used for catalog matching and distributor lookup.

8-Bit MCU, 2KB FLASH, 8MHz, 17 I/O, SOIC, SPI Product overview: ST7FLIT19BF0M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19BF0M3 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FLIT19BF0M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT19BF0M3
Microcontrollers ST7FLIT19BF0M3
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLIT19BF0M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLIT19BF0M3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT19BF0M3
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - ST7FLIT19BF0M3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT19BF0M3
Embedded - Microcontrollers ST7FLIT19BF0M3
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST7FLIT19BF0M3-ND 935202-ST7FLIT19BF0M3 685-ST7FLIT19BF0M3 ST7FLIT19BF0M3 ST7FLIT19BF0M3 ST7FLIT19BF0M3
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLIT19BF0M3 8-bit 2KB 8MHz SOIC Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 2 KB 0.2560 KB 0.2560 KB 256 KB
ROM 2 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details