STMicroelectronics, Inc. 8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU ST7FLIT15BY1M6

Description
8-Bit MCU, 8MHz, 4KB Flash, SPI, SOIC Product overview: ST7FLIT15BY1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BY1M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 4KB Flash, SPI, SOIC Product overview: ST7FLIT15BY1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BY1M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU
685-ST7FLIT15BY1M6
8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU 685-ST7FLIT15BY1M6
8-Bit MCU, 8MHz, 4KB Flash, SPI, SOIC Product overview: ST7FLIT15BY1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BY1M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB Flash, SPI, SOIC Product overview: ST7FLIT15BY1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BY1M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-8245-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8245-5-ND
Microcontrollers 497-8245-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLIT15BY1M6 - 1102700-ST7FLIT15BY1M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT15BY1M6
1102700-ST7FLIT15BY1M6
Embedded - Embedded - Microcontrollers - ST7FLIT15BY1M6 1102700-ST7FLIT15BY1M6
Manufacturer: STMicroelectronics Win Source Part Number: 1102700-ST7FLIT15BY1 M6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 11 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MC908QY4ACDWE; ST62T01CM3/TR; ST7FLIT15BY1M6; ST62T01CM3; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102700-ST7FLIT15BY1M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 11
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MC908QY4ACDWE; ST62T01CM3/TR; ST7FLIT15BY1M6; ST62T01CM3;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT15BY1M6
Embedded - Microcontrollers ST7FLIT15BY1M6
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site Datasheet
Microcontrollers - ST7FLIT15BY1M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT15BY1M6
Microcontrollers ST7FLIT15BY1M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLIT15BY1M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLIT15BY1M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT15BY1M6
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLIT15BY1M6 497-8245-5-ND 1102700-ST7FLIT15BY1M6 ST7FLIT15BY1M6 ST7FLIT15BY1M6 ST7FLIT15BY1M6
Product Name 8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLIT15BY1M6 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI SPI
Package Type Other; SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details