STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLIT15BY0M6 ST7FLIT15BY0M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066232-ST7FLIT15BY0M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 11 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066232-ST7FLIT15BY0M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 11 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLIT15BY0M6 - 066232-ST7FLIT15BY0M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT15BY0M6
066232-ST7FLIT15BY0M6
Embedded - Embedded - Microcontrollers - ST7FLIT15BY0M6 066232-ST7FLIT15BY0M6
Manufacturer: STMicroelectronics Win Source Part Number: 066232-ST7FLIT15BY0M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 11 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066232-ST7FLIT15BY0M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 11
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU - 685-ST7FLIT15BY0M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU
685-ST7FLIT15BY0M6
8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU 685-ST7FLIT15BY0M6
8-Bit MCU, 8MHz, 2KB Flash, SPI, 11 I/O, SOIC Product overview: ST7FLIT15BY0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BY0M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 2KB Flash, SPI, 11 I/O, SOIC Product overview: ST7FLIT15BY0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BY0M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FLIT15BY0M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT15BY0M6
Microcontrollers ST7FLIT15BY0M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT15BY0M6
Embedded - Microcontrollers ST7FLIT15BY0M6
IC MCU 8BIT 2KB FLASH 16SOIC

IC MCU 8BIT 2KB FLASH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066232-ST7FLIT15BY0M6 685-ST7FLIT15BY0M6 ST7FLIT15BY0M6 ST7FLIT15BY0M6
Product Name Embedded - Embedded - Microcontrollers - ST7FLIT15BY0M6 8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 8 MHz 8 MHz
RAM 2 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details